3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1160553-CDC2516DGGRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs 48-TSSOP 0 to 70 Product overview: CDC2516DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2516DGGRG4 can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
IC PLL CLOCK DRIVER 48TSSOP
IC 3.3V PLL CLK-DRVR 48-TSSOP
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2516DGGRG4 | 1160553-CDC2516DGGRG4 | 728-CDC2516DGGRG4 | CDC2516DGGRG4-ND | CDC2516DGGRG4 | CDC2516DGGRG4 | CDC2516DGGRG4 |
| Product Name | CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2516DGGRG4 | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | PLL Clock Driver; Clock Generator | Clock Generator | Clock Driver | |
| Package Type | TSSOP | Tape and Reel | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz |