Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160615-CDCE937QPWRQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
"Spread Spectrum Clock Driver IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 125 Product overview: CDCE937QPWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE937QPWRQ1 can be used for catalog matching and distributor lookup.
IC SS CLOCK DRIVER 20TSSOP
IC 3PLL VCXO CLK SYNTH 20TSSOP
Spread Spectrum Clock Driver IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE937QPWRQ1 | 1160615-CDCE937QPWRQ1 | 296-25641-2-ND | 728-CDCE937QPWRQ1 | CDCE937QPWRQ1 | CDCE937QPWRQ1 | CDCE937QPWRQ1 |
| Product Name | CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937QPWRQ1 | Clock Generators, PLLs, Frequency Synthesizers | Automotive TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |