Texas Instruments CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC536DBR

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Dallas, TX, United States
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC536DBR
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC536DBR
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

Buy Now Datasheet
 - CDC536DBR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

PLL Based Clock Driver, 536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6707-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6707-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6707-2-ND
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
3.3V SSOP Clock and Timing IC - 728-CDC536DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SSOP Clock and Timing IC
728-CDC536DBR
3.3V SSOP Clock and Timing IC 728-CDC536DBR
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP 0 to 70 Product overview: CDC536DBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC536DBR can be used for catalog matching and distributor lookup.

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP 0 to 70 Product overview: CDC536DBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC536DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DBR
120230-CDC536DBR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DBR 120230-CDC536DBR
Manufacturer: Texas Instruments Win Source Part Number: 120230-CDC536DBR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Alternative Parts (Cross-Reference): CDC536DB; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120230-CDC536DBR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Alternative Parts (Cross-Reference): CDC536DB;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC536DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC536DBR
Clock Generators, PLLs, Frequency Synthesizers CDC536DBR
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC536DBR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC536DBR
IC 3.3V PLL CLOCK DRIVER 28-SSOP

IC 3.3V PLL CLOCK DRIVER 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC536DBR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC536DBR
IC PLL CLOCK DRIVER 28SSOP

IC PLL CLOCK DRIVER 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC536DBR CDC536DBR 296-6707-2-ND 728-CDC536DBR 120230-CDC536DBR CDC536DBR CDC536DBR CDC536DBR
Product Name CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options Clock Generators, PLLs, Frequency Synthesizers 3.3V SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC536DBR Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver; Clock Generator Clock Generator Clock Driver Clock Generator PLL Clock Driver; Clock Generator
Package Type SSOP SOP; SSOP Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Tape and Reel Surface Mount; 28-SSOP Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers
CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
2 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers