Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -55 to 125
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A156RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A156RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141633-CDC421A156RGE
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 156.25MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Clock Generator IC 156.25MHz 1 24-VFQFN Exposed Pad
Clock Generator, 156.25MHz, CMOS, PQCC24
IC CLK GEN 156.25MHZ 3.3V 24VQFN
IC CLK GEN 156.25MHZ 3.3V 24VQFN
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 156.25MHz 1 24-VFQFN Exposed Pad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A156RGET | 728-CDC421A156RGET | 141633-CDC421A156RGET | 296-24587-2-ND | CDC421A156RGET | CDC421A156RGET | 815-CDC421A156RGET | CDC421A156RGET | CDC421A156RGET |
| Product Name | CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A156RGET | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | IC CLK GEN 156.25MHZ 3.3V 24VQFN | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | CMOS | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | VQFN | Tape and Reel | Surface Mount; 24-VQFN (4x4) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | ||
| Frequency | 156 MHz | 156 MHz | 156 MHz | 156 MHz | 156 MHz | 156 MHz | 156 MHz | 156 MHz |