Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDBG4

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBG4 - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351QDBG4
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDBG4
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBG4
809728-CDC2351QDBG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBG4 809728-CDC2351QDBG4
Manufacturer: Texas Instruments Win Source Part Number: 809728-CDC2351QDBG4 Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Number of Circuits: 1 Input: LVTTL Output: LVTTL Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: CDC2351

Manufacturer: Texas Instruments
Win Source Part Number: 809728-CDC2351QDBG4
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: LVTTL
Output: LVTTL
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: CDC2351

Buy Now
Clock Buffers, Drivers - CDC2351QDBG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC2351QDBG4-ND
Clock Buffers, Drivers CDC2351QDBG4-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - CDC2351QDBG4 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Clock Buffers, Drivers - CDC2351QDBG4 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDC2351QDBG4
Clock Buffers, Drivers CDC2351QDBG4
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351QDBG4 809728-CDC2351QDBG4 CDC2351QDBG4-ND CDC2351QDBG4 CDC2351QDBG4
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBG4 Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVTTL TTL; LVTTL LVTTL CMOS LVTTL
Package Type SOIC,SSOP Surface Mount Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP Surface Mount; SSOP; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74CT2525MX - 076167-74CT2525MX - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 14-SOIC
View Details