Texas Instruments CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC2536DB

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Dallas, TX, United States
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC2536DB
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC2536DB
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

Buy Now Datasheet
3.3V 100MHz SSOP Clock and Timing IC - 728-CDC2536DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 100MHz SSOP Clock and Timing IC
728-CDC2536DB
3.3V 100MHz SSOP Clock and Timing IC 728-CDC2536DB
3.3V PLL Clock Buffer/Driver, 6-Out, 100MHz, SSOP Product overview: CDC2536DB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 100MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2536DB can be used for catalog matching and distributor lookup.

3.3V PLL Clock Buffer/Driver, 6-Out, 100MHz, SSOP Product overview: CDC2536DB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 100MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2536DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6688-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6688-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6688-5-ND
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DB
012974-CDC2536DB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DB 012974-CDC2536DB
Manufacturer: Texas Instruments Win Source Part Number: 012974-CDC2536DB Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012974-CDC2536DB
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC2536DB - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

PLL Based Clock Driver, 2536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC2536DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2536DB
Clock Generators, PLLs, Frequency Synthesizers CDC2536DB
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2536DB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2536DB
IC PLL CLOCK DRIVER 28SSOP

IC PLL CLOCK DRIVER 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2536DB 728-CDC2536DB 296-6688-5-ND 012974-CDC2536DB CDC2536DB CDC2536DB CDC2536DB
Product Name CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 3.3V 100MHz SSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DB Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Real Time Clock; Clock Driver Clock Driver Yes with Bypass; Clock Generator
Package Type SSOP Rail/Tube Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; 28-SSOP SOP; SSOP Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data