1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 809085-CDC2351DW
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: LVTTL
Output: LVTTL
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: CDC2351
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
IC CLK BUFFER 1:10 100MHZ 24SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2351DW | 809085-CDC2351DW | 296-6680-5-ND | CDC2351DW | CDC2351DW |
| Product Name | CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DW | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | LVTTL | TTL; LVTTL | LVTTL | ||
| Package Type | SOIC,SSOP | Surface Mount | Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | Surface Mount; Surface Mount |
| Frequency | 100 MHz | 100 MHz | 100 MHz |