Texas Instruments CDC208 5V Dual 1-to-4 clock driver CDC208NSRG4

Description
5V Dual 1-to-4 clock driver 20-SO -40 to 85
Request a Quote Datasheet
Description
5V Dual 1-to-4 clock driver 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Dallas, TX, United States
CDC208 5V Dual 1-to-4 clock driver
CDC208NSRG4
CDC208 5V Dual 1-to-4 clock driver CDC208NSRG4
5V Dual 1-to-4 clock driver 20-SO -40 to 85

5V Dual 1-to-4 clock driver 20-SO -40 to 85

Buy Now Datasheet
Clock Buffers, Drivers - CDC208NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC208NSRG4-ND
Clock Buffers, Drivers CDC208NSRG4-ND
"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSRG4 - 1160537-CDC208NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSRG4
1160537-CDC208NSRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSRG4 1160537-CDC208NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160537-CDC208NSRG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Frequency - Max: 60MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: TTL Output: CMOS Family Name: CDC208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): PI49FCT804ATS; PI49FCT804ATSX; PI49FCT804TSX; Introduction Date: February 19, 2004 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160537-CDC208NSRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Frequency - Max: 60MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: TTL
Output: CMOS
Family Name: CDC208
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): PI49FCT804ATS; PI49FCT804ATSX; PI49FCT804TSX;
Introduction Date: February 19, 2004
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC208NSRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC208NSRG4
Clock/Timing - Clock Buffers, Drivers CDC208NSRG4
IC CLK BUFFER 1:4 60MHZ 20SO

IC CLK BUFFER 1:4 60MHZ 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC208NSRG4 CDC208NSRG4-ND 1160537-CDC208NSRG4 CDC208NSRG4
Product Name CDC208 5V Dual 1-to-4 clock driver Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSRG4 Clock/Timing - Clock Buffers, Drivers
Device Type CMOS; Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS CMOS; CMOS
Package Type SO,SOIC Surface Mount; SOIC; "20-SOIC (0.209"", 5.30mm Width)" Surface Mount Surface Mount; Surface Mount
Frequency 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers