The CDC328ADG4 is a 1-to-6 clock driver designed by Texas Instruments, capable of distributing one clock input signal to six outputs with minimal skew, making it suitable for clock distribution and generation applications. It features TTL-compatible inputs and outputs, and polarity control that allows for the selection of true or complementary outputs. The device operates within a supply voltage range of 4.75V to 5.25V and is characterized for a temperature range of -40°C to 85°C. It supports high-drive outputs with a maximum output current of 48 mA for low states and -48 mA for high states. The CDC328ADG4 is available in a 16-pin SOIC package, which helps reduce switching noise through distributed VCC and GND pins. This product is ideal for applications requiring reliable clock signal distribution with low power dissipation due to its EPIC-II BiCMOS design.
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:6 100MHZ 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC328ADG4 | CDC328ADG4-ND | CDC328ADG4 |
| Product Name | CDC328A 1-To-6 Clock Driver With Selectable Polarity | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | TTL | |
| Package Type | SOIC,SSOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Frequency | 100 MHz | 100 MHz |