Texas Instruments CDC208 5V Dual 1-to-4 clock driver CDC208DWR

Description
5V Dual 1-to-4 clock driver 20-SOIC
Request a Quote Datasheet
Description
5V Dual 1-to-4 clock driver 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Dallas, TX, United States
CDC208 5V Dual 1-to-4 clock driver
CDC208DWR
CDC208 5V Dual 1-to-4 clock driver CDC208DWR
5V Dual 1-to-4 clock driver 20-SOIC

5V Dual 1-to-4 clock driver 20-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - CDC208DWR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC208DWR-ND
Clock Buffers, Drivers CDC208DWR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - CDC208DWR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 208 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Low Skew Clock Driver, 208 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DWR
100923-CDC208DWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DWR 100923-CDC208DWR
Manufacturer: Texas Instruments Win Source Part Number: 100923-CDC208DWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 100923-CDC208DWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC208DWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC208DWR
Clock/Timing - Clock Buffers, Drivers CDC208DWR
IC CLK BUFFER 1:4 60MHZ 20SOIC

IC CLK BUFFER 1:4 60MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC208DWR CDC208DWR-ND CDC208DWR 100923-CDC208DWR CDC208DWR
Product Name CDC208 5V Dual 1-to-4 clock driver Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DWR Clock/Timing - Clock Buffers, Drivers
Device Type CMOS; Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS CMOS CMOS; CMOS
Package Type SO,SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC Surface Mount; 20-SOIC Surface Mount; Surface Mount
Frequency 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers