Texas Instruments CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HCT93E

Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT93E is a 4-bit binary ripple counter in a 14-pin PDIP package measuring 19.31 mm × 6.35 mm, designed for asynchronous counting with separate clock inputs for divide-by-two and divide-by-eight sections. It operates from 4.5 V to 5.5 V with LSTTL input compatibility and supports a wide temperature range of -55°C to 125°C. The device features an asynchronous reset and offers significant power reduction compared to LSTTL logic.

Datasheet Summary
Powered by GS/AI

The CD74HCT93E is a 4-bit binary ripple counter in a 14-pin PDIP package measuring 19.31 mm × 6.35 mm, designed for asynchronous counting with separate clock inputs for divide-by-two and divide-by-eight sections. It operates from 4.5 V to 5.5 V with LSTTL input compatibility and supports a wide temperature range of -55°C to 125°C. The device features an asynchronous reset and offers significant power reduction compared to LSTTL logic.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HCT93E - Texas Instruments
Dallas, TX, United States
CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter
CD74HCT93E
CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HCT93E
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-2138-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2138-5-ND
Counters, Dividers 296-2138-5-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1381772-CD74HCT93E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1381772-CD74HCT93E
Integrated Circuits (ICs) - Logic - Counters, Dividers 1381772-CD74HCT93E
Win Source Part Number: 1381772-CD74HCT93E Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Series: 74HCT Package: Tube Standard Package: 25 pcs Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HCT93 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381772-CD74HCT93E
Category: Integrated Circuits (ICs)>Logic>Counters, Dividers
Series: 74HCT
Package: Tube
Standard Package: 25 pcs
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HCT93
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Logic - Counters, Dividers - CD74HCT93E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT93E
Logic - Counters, Dividers CD74HCT93E
IC 4BIT BNRY RPPL COUNTER 14-DIP

IC 4BIT BNRY RPPL COUNTER 14-DIP

Supplier's Site Datasheet
Logic, 4Bit Bnry Rppl Counter, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8623 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 4Bit Bnry Rppl Counter, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8623
Logic, 4Bit Bnry Rppl Counter, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8623
LOGIC, 4BIT BNRY RPPL COUNTER, 14DIP; Logic Family / Base Number:74HCT93; Counter Type:Binary Ripple; Clock Frequency:30MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

LOGIC, 4BIT BNRY RPPL COUNTER, 14DIP; Logic Family / Base Number:74HCT93; Counter Type:Binary Ripple; Clock Frequency:30MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HCT93E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT93E
Counters, Dividers CD74HCT93E
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT93E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT93E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT93E
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT93E 296-2138-5-ND 1381772-CD74HCT93E CD74HCT93E 36AJ8623 CD74HCT93E CD74HCT93E
Product Name CD74HCT93 High Speed CMOS Logic 4-Bit Binary Ripple Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic, 4Bit Bnry Rppl Counter, 14Dip; Logic Family / Base Number Texas Instruments Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5V 4.5 V ~ 5.5 V
Package Type PDIP DIP; "14-DIP (0.300"", 7.62mm)" DIP DIP DIP; 14-DIP (0.300\", 7.62mm)
Logic Family HCT
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 74F161APC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161DR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers