Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161DR

Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161DR - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161DR
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161DR
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-14837-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14837-1-ND
Counters, Dividers 296-14837-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14837-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14837-6-ND
Counters, Dividers 296-14837-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14837-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14837-2-ND
Counters, Dividers 296-14837-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC161DR - 100460-SN74HC161DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161DR
100460-SN74HC161DR
Logic - Logic - Counters, Dividers - SN74HC161DR 100460-SN74HC161DR
Manufacturer: Texas Instruments Win Source Part Number: 100460-SN74HC161DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100460-SN74HC161DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC161DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161DR
Logic - Counters, Dividers SN74HC161DR
IC 4BIT SYNC BINRY COUNTR 16SOIC

IC 4BIT SYNC BINRY COUNTR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161DR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74HC161DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161DR
Counters, Dividers SN74HC161DR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161DR 296-14837-1-ND 100460-SN74HC161DR SN74HC161DR SN74HC161DR SN74HC161DR
Product Name SN74HC161 4-Bit Synchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC161DR Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
Counters, Dividers - 54F160AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
2 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers