Texas Instruments CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HCT4538MT

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538MT - Texas Instruments
Dallas, TX, United States
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HCT4538MT
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HCT4538MT
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-32083-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32083-2-ND
Multivibrators 296-32083-2-ND
Monostable Multivibrator 23ns 16-SOIC

Monostable Multivibrator 23ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-32083-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32083-6-ND
Multivibrators 296-32083-6-ND
Monostable Multivibrator 23ns 16-SOIC

Monostable Multivibrator 23ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-32083-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32083-1-ND
Multivibrators 296-32083-1-ND
Monostable Multivibrator 23ns 16-SOIC

Monostable Multivibrator 23ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT4538MT - 1028549-CD74HCT4538MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT4538MT
1028549-CD74HCT4538MT
Logic - Logic - Multivibrators - CD74HCT4538MT 1028549-CD74HCT4538MT
Manufacturer: Texas Instruments Win Source Part Number: 1028549-CD74HCT4538M T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 23ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028549-CD74HCT4538MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 23ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT4538MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT4538MT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT4538MT
IC MULTIVIBRATOR 23NS 16SOIC

IC MULTIVIBRATOR 23NS 16SOIC

Supplier's Site
Multivibrators - CD74HCT4538MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT4538MT
Multivibrators CD74HCT4538MT
Monostable Multivibrator 23 ns 16-SOIC

Monostable Multivibrator 23 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HCT4538MT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT4538MT
Logic - Multivibrators CD74HCT4538MT
IC MULTIVIBRATOR 23NS 16SOIC

IC MULTIVIBRATOR 23NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT4538MT 296-32083-2-ND 1028549-CD74HCT4538MT CD74HCT4538MT CD74HCT4538MT CD74HCT4538MT
Product Name CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HCT4538MT Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRG4Q1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
5 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
3 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
2 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers