Texas Instruments CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT423M96

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423M96 - Texas Instruments
Dallas, TX, United States
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT423M96
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT423M96
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-37336-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-37336-2-ND
Multivibrators 296-37336-2-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1378142-CD74HCT423M96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1378142-CD74HCT423M96
Integrated Circuits (ICs) - Logic - Multivibrators 1378142-CD74HCT423M96
Win Source Part Number: 1378142-CD74HCT423M9 6 Category: Integrated Circuits (ICs) - Logic - Multivibrators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCT Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: 74HCT423 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5 V ~ 5.5 V Logic Type: Monostable Current - Output High, Low: 4mA, 4mA Schmitt Trigger Input: No Independent Circuits: 2 Propagation Delay: 25 ns

Win Source Part Number: 1378142-CD74HCT423M96
Category: Integrated Circuits (ICs) - Logic - Multivibrators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCT
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74HCT423
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5 V ~ 5.5 V
Logic Type: Monostable
Current - Output High, Low: 4mA, 4mA
Schmitt Trigger Input: No
Independent Circuits: 2
Propagation Delay: 25 ns

Buy Now Datasheet
Multivibrators - CD74HCT423M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT423M96
Multivibrators CD74HCT423M96
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HCT423M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT423M96
Logic - Multivibrators CD74HCT423M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HCT423M96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HCT423M96
Multivibrators CD74HCT423M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT423M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT423M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT423M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT423M96 296-37336-2-ND 1378142-CD74HCT423M96 CD74HCT423M96 CD74HCT423M96 CD74HCT423M96 CD74HCT423M96
Product Name CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - 4528BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP
View Details
2 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123EE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers