Texas Instruments Multivibrators CD14538BPW-P

Description
Monostable Multivibrator 100 ns 16-TSSOP
Datasheet
Description
Monostable Multivibrator 100 ns 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD14538BPW-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BPW-P
Multivibrators CD14538BPW-P
Monostable Multivibrator 100 ns 16-TSSOP

Monostable Multivibrator 100 ns 16-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BPW-P
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BPW-P
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BPW-P CD14538BPW-P
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT123EX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-3361-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221EE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details