Texas Instruments CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HCT4040M

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HCT4040M - Texas Instruments
Dallas, TX, United States
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HCT4040M
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HCT4040M
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4040M - 1160404-CD74HCT4040M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4040M
1160404-CD74HCT4040M
Logic - Logic - Counters, Dividers - CD74HCT4040M 1160404-CD74HCT4040M
Manufacturer: Texas Instruments Win Source Part Number: 1160404-CD74HCT4040M Series: 74HCT Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Reset: Asynchronous Count Rate: 25MHz Family Name: CD74HCT4040 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD74HCT4040EE4; CD74HCT4040E; CD74HCT4040DBR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160404-CD74HCT4040M
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 25MHz
Family Name: CD74HCT4040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74HCT4040EE4; CD74HCT4040E; CD74HCT4040DBR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HCT4040M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-26028-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26028-5-ND
Counters, Dividers 296-26028-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD74HCT4040M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4040M
Logic - Counters, Dividers CD74HCT4040M
IC 12STG BINARY COUNTER 16SOIC

IC 12STG BINARY COUNTER 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4040M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4040M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4040M
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site
Ic, 74Hct Cmos, Smd, 74Hct4040; Logic Family / Base Number Texas Instruments - 26AJ5497 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hct Cmos, Smd, 74Hct4040; Logic Family / Base Number Texas Instruments
26AJ5497
Ic, 74Hct Cmos, Smd, 74Hct4040; Logic Family / Base Number Texas Instruments 26AJ5497
IC, 74HCT CMOS, SMD, 74HCT4040; Logic Family / Base Number:74HCT4040; Counter Type:Binary; Clock Frequency:25MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

IC, 74HCT CMOS, SMD, 74HCT4040; Logic Family / Base Number:74HCT4040; Counter Type:Binary; Clock Frequency:25MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HCT4040M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4040M
Counters, Dividers CD74HCT4040M
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4040M 1160404-CD74HCT4040M CD74HCT4040M 296-26028-5-ND CD74HCT4040M CD74HCT4040M 26AJ5497 CD74HCT4040M
Product Name CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HCT4040M Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Ic, 74Hct Cmos, Smd, 74Hct4040; Logic Family / Base Number Texas Instruments Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DRE4 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Counters, Dividers - 54F190LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 125 MHz
View Details
2 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers