Texas Instruments CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD54HC161F

Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F - Texas Instruments
Dallas, TX, United States
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset
CD54HC161F
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD54HC161F
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HC161F - 1159930-CD54HC161F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HC161F
1159930-CD54HC161F
Logic - Logic - Counters, Dividers - CD54HC161F 1159930-CD54HC161F
Manufacturer: Texas Instruments Win Source Part Number: 1159930-CD54HC161F Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159930-CD54HC161F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD54HC161F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC161F
Counters, Dividers CD54HC161F
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD54HC161F 1159930-CD54HC161F CD54HC161F
Product Name CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset Logic - Logic - Counters, Dividers - CD54HC161F Counters, Dividers
Counter Category Asynchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD4045B CMOS 21-Stage Counter - CD4045BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - SN54LS193J - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers