Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers 74197DC

Description
IC BINARY COUNTER 4BIT 14CERDIP
Datasheet
Description
IC BINARY COUNTER 4BIT 14CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74197DC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74197DC
IC BINARY COUNTER 4BIT 14CERDIP

IC BINARY COUNTER 4BIT 14CERDIP

Supplier's Site
Counters, Dividers - 74197DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74197DC
Counters, Dividers 74197DC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CERDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CERDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 74197DC 74197DC
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Package Type 14-CDIP (0.300, 7.62mm) DIP; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual 4-bit binary ripple counter - 74LV393PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
7 suppliers
Counters, Dividers - 54163DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Counters, Dividers - 74HC163D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details