High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 765513-CD74HCT40103M
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 14MHz
Family Name: CD74HCT40103
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74HCT40103E; CD74HCT40103DB; CD74HCT40103DBR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 8-BIT 16SOIC
IC 8-STAGE DOWN COUNTER 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT40103M96 | 765513-CD74HCT40103M96 | 296-38075-1-ND | CD74HCT40103M96 | CD74HCT40103M96 | CD74HCT40103M96 |
| Product Name | CD74HCT40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters | Logic - Logic - Counters, Dividers - CD74HCT40103M96 | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HCT | |||||
| Number of Stages (Bits) | 8 bits |