The CD74HCT238PW is a 3-to-8 line decoder/demultiplexe
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-TSSOP -55 to 125
IC DECODER/DEMUX 1X3:8 16TSSOP
LOGIC, 3-8 DECODE/DEMUX HS, 16TSSOP; Logic Family / Base Number:74HCT238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
| Texas Instruments | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | CD74HCT238PW | CD74HCT238PW | 36AJ8598 |
| Product Name | CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting | Signal Switches, Multiplexers, Decoders | Logic, 3-8 Decode/demux Hs, 16Tssop; Logic Family / Base Number Texas Instruments |
| Function | Decoder/Demultiplexer | Decoder | Decoder |
| Input Lines | 3 | 1 | |
| Output Lines | 8 | 8; Other; 8Outputs | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | 5.5V |
| Package Type | PDIP,SOIC,TSSOP | 16-TSSOP (0.173", 4.40mm Width) | TSSOP; TSSOP |