The LM567CN/NOPB is a general purpose tone decoder in a 8-pin PDIP package, measuring 9.81 mm × 6.35 mm, designed to provide a saturated transistor switch to ground when an input signal falls within an adjustable passband. It operates with a center frequency range from 0.01 Hz to 500 kHz, controlled by external resistor and capacitor components, and features a logic-compatible output with 100-mA current sinking capability. The device supports bandwidth adjustment from 0 to 14% and offers high rejection of out-of-band signals. It is rated for operation from 0°C to 70°C and meets RoHS requirements with a lead finish of NIPDAU.
Tone Decoder 8-PDIP 0 to 70
Tone Decoder Circuit, PDIP8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | LM567CN/NOPB | LM567CN/NOPB |
| Product Name | LM567C Tone Decoder | |
| Function | Decoder | Decoder |