Texas Instruments SN54HC138 3-Line To 8-Line Decoders/Demultiplexers JM38510/65802BFA

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-CFP -55 to 125
Request a Quote
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC138 series is a 3-line to 8-line decoder/demultiplexer designed for high-speed memory decoding and data transmission, operating from 2 V to 6 V with active-low outputs and a maximum propagation delay of 15 ns. It is available in multiple packages including LCCC (20-pin) and CDIP (16-pin), with the LCCC package measuring 8.89 mm × 8.89 mm and the CDIP measuring 21.34 mm × 6.92 mm. All variants support an operating temperature range of -55 °C to 125 °C and feature a maximum supply current of 80 µA and ±4 mA output drive at 5 V. The device has three enable inputs for simplifying cascading and data reception.

Datasheet Summary
Powered by GS/AI

The SN54HC138 series is a 3-line to 8-line decoder/demultiplexer designed for high-speed memory decoding and data transmission, operating from 2 V to 6 V with active-low outputs and a maximum propagation delay of 15 ns. It is available in multiple packages including LCCC (20-pin) and CDIP (16-pin), with the LCCC package measuring 8.89 mm × 8.89 mm and the CDIP measuring 21.34 mm × 6.92 mm. All variants support an operating temperature range of -55 °C to 125 °C and feature a maximum supply current of 80 µA and ±4 mA output drive at 5 V. The device has three enable inputs for simplifying cascading and data reception.

Suppliers

Company
Product
Description
Supplier Links
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BFA - Texas Instruments
Dallas, TX, United States
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers
JM38510/65802BFA
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers JM38510/65802BFA
3-Line To 8-Line Decoders/Demultiplex ers 16-CFP -55 to 125

3-Line To 8-Line Decoders/Demultiplexers 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number JM38510/65802BFA
Product Name SN54HC138 3-Line To 8-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601V2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
CD74HCT42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HCT42E - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
3 suppliers
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers