CD74HC4511M96E4 is a BCD-to-7-segment latch/decoder/driver
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | CD74HC4511M96E4 |
| Product Name | CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver |
| Function | Decoder |
| Input Lines | 4 |
| Output Lines | 7-Segment |
| Supply Voltage | 2 |
| Package Type | PDIP,SO,SOIC,TSSOP |