Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221D

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221D - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221D
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221D
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS221D - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Multivibrators - SN74LS221D - 896664-SN74LS221D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS221D
896664-SN74LS221D
Logic - Logic - Multivibrators - SN74LS221D 896664-SN74LS221D
Manufacturer: Texas Instruments Win Source Part Number: 896664-SN74LS221D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Monostable Multivibrator 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS221 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS221DG4, 296-3673-5, -SN74LS221D-NDR, SN74LS221DE4, SN74LS221DE4-ND, SN74LS221DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896664-SN74LS221D
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Monostable Multivibrator 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS221
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS221DG4, 296-3673-5, -SN74LS221D-NDR, SN74LS221DE4, SN74LS221DE4-ND, SN74LS221DG4-ND

Buy Now Datasheet
Multivibrators - 296-3673-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3673-5-ND
Multivibrators 296-3673-5-ND
Monostable Multivibrator 45ns 16-SOIC

Monostable Multivibrator 45ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221D
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221D
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site
Multivibrators - SN74LS221D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221D
Multivibrators SN74LS221D
Monostable Multivibrator 45 ns 16-SOIC

Monostable Multivibrator 45 ns 16-SOIC

Buy Now
Logic - Multivibrators - SN74LS221D - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221D
Logic - Multivibrators SN74LS221D
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site Datasheet
Ic, Multivibrator, Monstable, Smd; Logic Family / Base Number Texas Instruments - 28AH5083 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator, Monstable, Smd; Logic Family / Base Number Texas Instruments
28AH5083
Ic, Multivibrator, Monstable, Smd; Logic Family / Base Number Texas Instruments 28AH5083
IC, MULTIVIBRATOR, MONSTABLE, SMD; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

IC, MULTIVIBRATOR, MONSTABLE, SMD; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221D SN74LS221D 896664-SN74LS221D 296-3673-5-ND SN74LS221D SN74LS221D SN74LS221D 28AH5083
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Logic - Logic - Multivibrators - SN74LS221D Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Ic, Multivibrator, Monstable, Smd; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 5.25V
Package Type Other; PDIP,SO,SOIC,SSOP SOIC; Other; SOIC16 SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC
Logic Family LS TTL
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - 5962-8970001EA - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP,WAFERSALE
Logic Family HCT
View Details
3 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
7 suppliers