Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DBRG4

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DBRG4 - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221DBRG4
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DBRG4
Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS221DBRG4 - 1254910-SN74LS221DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS221DBRG4
1254910-SN74LS221DBRG4
Logic - Logic - Multivibrators - SN74LS221DBRG4 1254910-SN74LS221DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254910-SN74LS221DBR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254910-SN74LS221DBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221DBRG4 1254910-SN74LS221DBRG4
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Logic - Logic - Multivibrators - SN74LS221DBRG4
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DRE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers