Texas Instruments CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HCT221E

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221E - Texas Instruments
Dallas, TX, United States
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HCT221E
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HCT221E
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-26022-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26022-5-ND
Multivibrators 296-26022-5-ND
Monostable Multivibrator 18ns 16-PDIP

Monostable Multivibrator 18ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT221E - 079918-CD74HCT221E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT221E
079918-CD74HCT221E
Logic - Logic - Multivibrators - CD74HCT221E 079918-CD74HCT221E
Manufacturer: Texas Instruments Win Source Part Number: 079918-CD74HCT221E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 18ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079918-CD74HCT221E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Multivibrators - CD74HCT221E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT221E
Logic - Multivibrators CD74HCT221E
IC MULTIVIBRATOR 18NS 16DIP

IC MULTIVIBRATOR 18NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT221E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT221E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT221E
IC MULTIVIBRATOR 18NS 16DIP

IC MULTIVIBRATOR 18NS 16DIP

Supplier's Site
Multivibrators - CD74HCT221E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT221E
Multivibrators CD74HCT221E
Monostable Multivibrator 18 ns 16-PDIP

Monostable Multivibrator 18 ns 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT221E 296-26022-5-ND 079918-CD74HCT221E CD74HCT221E CD74HCT221E CD74HCT221E
Product Name CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HCT221E Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HCT
Propagation Delay 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221MG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRG4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221NSR - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
8 suppliers