Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADGVRE4

Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVRE4 - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123ADGVRE4
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADGVRE4
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257202-SN74AHC123ADGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257202-SN74AHC123ADGVRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257202-SN74AHC123ADGVRE4
Win Source Part Number: 1257202-SN74AHC123AD GVRE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74AHC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 7.5 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC123

Win Source Part Number: 1257202-SN74AHC123ADGVRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74AHC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 7.5 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC123

Buy Now Datasheet
Multivibrators - SN74AHC123ADGVRE4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74AHC123ADGVRE4-ND
Multivibrators SN74AHC123ADGVRE4-ND
Monostable Multivibrator 7.5ns 16-TVSOP

Monostable Multivibrator 7.5ns 16-TVSOP

Buy Now Datasheet
Multivibrators - SN74AHC123ADGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123ADGVRE4
Multivibrators SN74AHC123ADGVRE4
Monostable Multivibrator 7.5 ns 16-TVSOP

Monostable Multivibrator 7.5 ns 16-TVSOP

Buy Now Datasheet
Logic - Multivibrators - SN74AHC123ADGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123ADGVRE4
Logic - Multivibrators SN74AHC123ADGVRE4
IC MULTIVIBRATOR 7.5NS 16TVSOP

IC MULTIVIBRATOR 7.5NS 16TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123ADGVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123ADGVRE4
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123ADGVRE4
IC MULTIVIBRATOR 7.5NS 16TVSOP

IC MULTIVIBRATOR 7.5NS 16TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123ADGVRE4 1257202-SN74AHC123ADGVRE4 SN74AHC123ADGVRE4-ND SN74AHC123ADGVRE4 SN74AHC123ADGVRE4 SN74AHC123ADGVRE4
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP Other; "16-TFSOP (0.173"", 4.40mm Width)" SOP; Other; 16-TFSOP (0.173\", 4.40mm Width)
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121N - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
8 suppliers
Multivibrators - SN74LS123N-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers