Texas Instruments Logic - Logic - Multivibrators - DM9601N DM9601N

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1168028-DM9601N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1168028-DM9601N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - DM9601N - 1168028-DM9601N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM9601N
1168028-DM9601N
Logic - Logic - Multivibrators - DM9601N 1168028-DM9601N
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1168028-DM9601N Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1168028-DM9601N
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - DM9601N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM9601N
Multivibrators DM9601N
Monostable Multivibrator 40 ns 14-PDIP

Monostable Multivibrator 40 ns 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - DM9601N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM9601N
Integrated Circuits (ICs) - Logic - Multivibrators DM9601N
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1168028-DM9601N DM9601N DM9601N
Product Name Logic - Logic - Multivibrators - DM9601N Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
Multivibrators - 74HCT4538DB,118-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - MC14538BFG - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details