Texas Instruments SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BDR

Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BDR - Texas Instruments
Dallas, TX, United States
SN74ALS161B Synchronous 4-Bit Binary Counters
SN74ALS161BDR
SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BDR
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS161BDR - 1007617-SN74ALS161BDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS161BDR
1007617-SN74ALS161BDR
Logic - Logic - Counters, Dividers - SN74ALS161BDR 1007617-SN74ALS161BDR
Manufacturer: Texas Instruments Win Source Part Number: 1007617-SN74ALS161BD R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007617-SN74ALS161BDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74ALS161BDRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74ALS161BDRTR-ND
Counters, Dividers 296-SN74ALS161BDRTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-SN74ALS161BDRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74ALS161BDRCT-ND
Counters, Dividers 296-SN74ALS161BDRCT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - SN74ALS161BDR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - SN74ALS161BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS161BDR
Counters, Dividers SN74ALS161BDR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - SN74ALS161BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS161BDR
Logic - Counters, Dividers SN74ALS161BDR
IC COUNTER DEC/BIN 4BIT 16-SOIC

IC COUNTER DEC/BIN 4BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS161BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS161BDR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS161BDR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS161BDR 1007617-SN74ALS161BDR 296-SN74ALS161BDRTR-ND SN74ALS161BDR SN74ALS161BDR SN74ALS161BDR SN74ALS161BDR
Product Name SN74ALS161B Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74ALS161BDR Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ALS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1TRG4 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details