The CD74HCT161M is a 4-bit binary counter with asynchronous reset, featuring synchronous counting and parallel presetting, and a look-ahead carry for high-speed cascading. It operates from 4.5V to 5.5V and is direct LSTTL input compatible. The device is packaged in a 16-pin SOIC with an operating temperature range of -55°C to 125°C. The TE and PE inputs must be high to enable counting, and the terminal count output triggers when the counter reaches maximum. The Master Reset (MR) asynchronously clears the counter. Pinout and functional behavior follow standard HCT logic conventions.
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
Win Source Part Number: 1002542-CD74HCT161M
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 20 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9256-5,-CD74HCT
Base Product Number: 74HCT161
LOGIC, 4BIT BINARY COUNTER, 16SOIC; Logic Family / Base Number:74HCT161; Counter Type:Binary; Clock Frequency:30MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes
IC 4-BIT BINARY COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC 4-BIT BINARY COUNTER 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT161M | CD74HCT161M | 296-9256-5-ND | 1002542-CD74HCT161M | 36AJ8595 | CD74HCT161M | CD74HCT161M | CD74HCT161M | CD74HCT161M |
| Product Name | CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, 4Bit Binary Counter, 16Soic; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | |||||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5V | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | |
| Logic Family | HCT | CMOS | |||||||
| Number of Stages (Bits) | 4 bits |