Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ADR

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADR - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221ADR
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ADR
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257186-SN74LV221ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257186-SN74LV221ADR
Integrated Circuits (ICs) - Logic - Multivibrators 1257186-SN74LV221ADR
Win Source Part Number: 1257186-SN74LV221ADR Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LV221ADRR,TEXTI SSN74LV221ADR,-296-3 801-1,296-3801-1R,-S N74LV221ADRG4,-296-3 801-1,2156-SN74LV221 ADR,SN74LV221ADRG4,S N74LV221ADRE4,-SN74L V221ADRE4,SN74LV221A DRG4,296-3801-6,-SN7 4LV221ADRG4R,-296-38 01-1R,296-3801-2,296 -3801-2R,296-3801-1, -SN74LV221ADRE4R,296 -3801-6R,SN74LV221AD RE4 Base Product Number: 74LV221

Win Source Part Number: 1257186-SN74LV221ADR
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LV221ADRR,TEXTISSN74LV221ADR,-296-3801-1,296-3801-1R,-SN74LV221ADRG4,-296-3801-1,2156-SN74LV221ADR,SN74LV221ADRG4,SN74LV221ADRE4,-SN74LV221ADRE4,SN74LV221ADRG4,296-3801-6,-SN74LV221ADRG4R,-296-3801-1R,296-3801-2,296-3801-2R,296-3801-1,-SN74LV221ADRE4R,296-3801-6R,SN74LV221ADRE4
Base Product Number: 74LV221

Buy Now Datasheet
Multivibrators - 296-3801-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3801-2-ND
Multivibrators 296-3801-2-ND
Monostable Multivibrator 13.2ns 16-SOIC

Monostable Multivibrator 13.2ns 16-SOIC

Buy Now Datasheet
Multivibrators - SN74LV221ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221ADR
Multivibrators SN74LV221ADR
Monostable Multivibrator 13.2 ns 16-SOIC

Monostable Multivibrator 13.2 ns 16-SOIC

Buy Now
Logic - Multivibrators - SN74LV221ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221ADR
Logic - Multivibrators SN74LV221ADR
IC MULTIVIBRATOR 13.2NS 16SOIC

IC MULTIVIBRATOR 13.2NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221ADR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221ADR
IC MULTIVIBRATOR 13.2NS 16SOIC

IC MULTIVIBRATOR 13.2NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221ADR 1257186-SN74LV221ADR 296-3801-2-ND SN74LV221ADR SN74LV221ADR SN74LV221ADR
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 4047BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123EE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538EE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers