High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160349-CD74HCT123M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Monostable Multivibrator 25ns 16-SOIC
Monostabe Multivibrator, CD74HCT123M
Monostabe Multivibrator, CD74HCT123M
Monostable Multivibrator 25 ns 16-SOIC
IC MULTIVIBRATOR 25NS 16SOIC
74HCT CMOS, SMD, 74HCT123, SOIC16; Logic Family / Base Number:74HCT123; Multivibrator Type:Retriggerable Monostable; Output Current:4mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
IC MULTIVIBRATOR 25NS 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HCT123M | 1160349-CD74HCT123M | 296-9250-5-ND | 2520655 | CD74HCT123M | CD74HCT123M | 29AH3598 | CD74HCT123M |
| Product Name | CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset | Logic - Logic - Multivibrators - CD74HCT123M | Multivibrators | Monostable Multivibrators | Multivibrators | Logic - Multivibrators | 74Hct Cmos, Smd, 74Hct123, Soic16; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Multivibrators |
| Type | Retriggerable | Retriggerable | Non-Retriggerable | |||||
| Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | 5.5V | |||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC | |||
| Logic Family | HCT | HCMOS; HCT | ||||||
| Propagation Delay | 85 ns |