Texas Instruments Integrated Circuits(ICs) CD4094BCWM

Description
Manufacturer: Texas Instruments Win Source Part Number: 240422-CD4094BCWM Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BCWMX; CD4094BCWM_NL; CD4094BCWMX_NL; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240422-CD4094BCWM Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BCWMX; CD4094BCWM_NL; CD4094BCWMX_NL; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 240422-CD4094BCWM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
240422-CD4094BCWM
Integrated Circuits(ICs) 240422-CD4094BCWM
Manufacturer: Texas Instruments Win Source Part Number: 240422-CD4094BCWM Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BCWMX; CD4094BCWM_NL; CD4094BCWMX_NL; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240422-CD4094BCWM
Category: Integrated Circuits(ICs)
Family: Logic - Shift Registers
Family Name: CD4094
Alternative Parts (Cross-Reference): CD4094BCWMX; CD4094BCWM_NL; CD4094BCWMX_NL;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 240422-CD4094BCWM
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia - 85X2970 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 16
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 74AUP1T97GF/S500132 - 908107-74AUP1T97GF/S500132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details