Retriggerable monostable multivibrators in a 16-pin ceramic DIP package with an operating temperature range of -55 to 125°C.
Retriggerable Monostable Multivibrators 16-CDIP -55 to 125
RETRIGGERABLE MONOSTABLE MULTIVI
Monostable Multivibrator 34 ns 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | JM38510/31401BEA | JM38510/31401BEA | JM38510/31401BEA |
| Product Name | SN54LS123 Retriggerable Monostable Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Type | Retriggerable | ||
| Supply Voltage | 4.75 | 4.5 V ~ 5.5 V | |
| Package Type | Other; CDIP,CFP,LCCC | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS |