The M38510/17504BEA is a CMOS dual monostable multivibrator in a 16-lead hermetic dual-in-line ceramic package (CDIP), operating over a temperature range of -55 to 125 °C. It is electrically equivalent to the CD4098B series, sharing the same functionality and performance characteristics. The package is designed for high-reliability applications, with a solder finish of SnPb and no RoHS compliance. The part is supplied in a tube format with a quantity of 25 per tube.
CMOS Dual Monostable Multivibrator 16-CDIP -55 to 125
CMOS DUAL MONOSTABLE MULTIVIBRAT
Monostable Multivibrator 100 ns 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | M38510/17504BEA | M38510/17504BEA | M38510/17504BEA |
| Product Name | CD4098B-MIL CMOS Dual Monostable Multivibrator | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | |
| Package Type | Other; CDIP,WAFERSALE | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 |