Texas Instruments CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HCT4538M96

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96 - Texas Instruments
Dallas, TX, United States
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HCT4538M96
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HCT4538M96
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-31617-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31617-2-ND
Multivibrators 296-31617-2-ND
Monostable Multivibrator 23ns 16-SOIC

Monostable Multivibrator 23ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31617-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31617-1-ND
Multivibrators 296-31617-1-ND
Monostable Multivibrator 23ns 16-SOIC

Monostable Multivibrator 23ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31617-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31617-6-ND
Multivibrators 296-31617-6-ND
Monostable Multivibrator 23ns 16-SOIC

Monostable Multivibrator 23ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT4538M96 - 1160413-CD74HCT4538M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT4538M96
1160413-CD74HCT4538M96
Logic - Logic - Multivibrators - CD74HCT4538M96 1160413-CD74HCT4538M96
Manufacturer: Texas Instruments Win Source Part Number: 1160413-CD74HCT4538M 96 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 23ns Family Name: CD74HCT4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74HCT4538D-Q100; 74HCT4538D-Q100,11; 74HCT4538D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160413-CD74HCT4538M96
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 23ns
Family Name: CD74HCT4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HCT4538D-Q100; 74HCT4538D-Q100,11; 74HCT4538D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrator, Mono, Dual, 23Ns, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ5504 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Mono, Dual, 23Ns, Soic-16; Logic Family / Base Number Texas Instruments
26AJ5504
Multivibrator, Mono, Dual, 23Ns, Soic-16; Logic Family / Base Number Texas Instruments 26AJ5504
MULTIVIBRATOR, MONO, DUAL, 23NS, SOIC-16; Logic Family / Base Number:74HCT4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

MULTIVIBRATOR, MONO, DUAL, 23NS, SOIC-16; Logic Family / Base Number:74HCT4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT4538M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT4538M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT4538M96
IC MULTIVIBRATOR 23NS 16SOIC

IC MULTIVIBRATOR 23NS 16SOIC

Supplier's Site
Logic - Multivibrators - CD74HCT4538M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT4538M96
Logic - Multivibrators CD74HCT4538M96
IC MULTIVIBRATOR 23NS 16SOIC

IC MULTIVIBRATOR 23NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HCT4538M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT4538M96
Multivibrators CD74HCT4538M96
Monostable Multivibrator 23 ns 16-SOIC

Monostable Multivibrator 23 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT4538M96 296-31617-2-ND 1160413-CD74HCT4538M96 26AJ5504 CD74HCT4538M96 CD74HCT4538M96 CD74HCT4538M96
Product Name CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HCT4538M96 Multivibrator, Mono, Dual, 23Ns, Soic-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 5.5V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
7 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers