Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538M

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538M
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538M
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-9234-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9234-5-ND
Multivibrators 296-9234-5-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538M - 001520-CD74HC4538M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538M
001520-CD74HC4538M
Logic - Logic - Multivibrators - CD74HC4538M 001520-CD74HC4538M
Manufacturer: Texas Instruments Win Source Part Number: 001520-CD74HC4538M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001520-CD74HC4538M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD74HC4538M - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC4538M
Multivibrators CD74HC4538M
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Logic - Multivibrators - CD74HC4538M - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538M
Logic - Multivibrators CD74HC4538M
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Ic, 74Hc, Smd, 74Hc4538, Soic16, 6V; Logic Family / Base Number Texas Instruments - 29AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Smd, 74Hc4538, Soic16, 6V; Logic Family / Base Number Texas Instruments
29AH3629
Ic, 74Hc, Smd, 74Hc4538, Soic16, 6V; Logic Family / Base Number Texas Instruments 29AH3629
IC, 74HC, SMD, 74HC4538, SOIC16, 6V; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, 74HC, SMD, 74HC4538, SOIC16, 6V; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Mono Multivibrator, 21Ns, Soic-16; Logic Family / Base Number Texas Instruments - 66F5423 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 21Ns, Soic-16; Logic Family / Base Number Texas Instruments
66F5423
Mono Multivibrator, 21Ns, Soic-16; Logic Family / Base Number Texas Instruments 66F5423
MONO MULTIVIBRATOR, 21NS, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

MONO MULTIVIBRATOR, 21NS, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC4538M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538M
Multivibrators CD74HC4538M
Monostable Multivibrator 21 ns 16-SOIC

Monostable Multivibrator 21 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538M
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538M
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538M 296-9234-5-ND 001520-CD74HC4538M CD74HC4538M CD74HC4538M 29AH3629 CD74HC4538M CD74HC4538M
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538M Multivibrators Logic - Multivibrators Ic, 74Hc, Smd, 74Hc4538, Soic16, 6V; Logic Family / Base Number Texas Instruments Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) Other; SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Propagation Delay 54 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
CD54HC221 High Speec CMOS Logic Dual Monostable Multivibrator with Reset - CD54HC221F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
Logic Family HC
View Details
4 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details