Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538MG4

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538MG4 - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538MG4
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538MG4
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - CD74HC4538MG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC4538MG4-ND
Multivibrators CD74HC4538MG4-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538MG4 - 1160308-CD74HC4538MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538MG4
1160308-CD74HC4538MG4
Logic - Logic - Multivibrators - CD74HC4538MG4 1160308-CD74HC4538MG4
Manufacturer: Texas Instruments Win Source Part Number: 1160308-CD74HC4538MG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160308-CD74HC4538MG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - CD74HC4538MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538MG4
Multivibrators CD74HC4538MG4
Monostable Multivibrator 21 ns 16-SOIC

Monostable Multivibrator 21 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538MG4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538MG4
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538MG4 CD74HC4538MG4-ND 1160308-CD74HC4538MG4 CD74HC4538MG4 CD74HC4538MG4
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538MG4 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Multivibrators - 96LS02PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details