The CD74HC4094M96 is an 8-stage serial shift register designed for high-speed operation in digital circuits. It features buffered inputs and separate serial outputs that allow for cascading multiple devices. The data is shifted on positive clock transitions, with a strobe input enabling data transfer to the parallel outputs, which are three-state and can connect directly to common bus lines. This device operates over a wide temperature range of -55°C to 125°C and is compatible with both CMOS and LSTTL logic levels. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, making it suitable for various applications requiring reliable data storage and transfer. The CD74HC4094M96 is available in a 16-lead SOIC package.
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Manufacturer: Texas Instruments
Win Source Part Number: 006903-CD74HC4094M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers Tri-State 8-Stage
IC 8STG SHFT/STOR BUS REG 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8STG SHFT/STOR BUS REG 16SOIC
SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094M96 | 527811 | 006903-CD74HC4094M96 | CD74HC4094M96 | 296-14535-2-ND | CD74HC4094M96 | CD74HC4094M96 | CD74HC4094M96 | CD74HC4094M96 | 83AH7888 |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Logic - Logic - Shift Registers - CD74HC4094M96 | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Texas Instruments | ||
| Supply Voltage | 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | ||||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC | SOIC; Other; 16-SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Logic Family | CMOS; HC | HCMOS | CMOS | |||||||
| Clock Frequency | 28 MHz |