The CD4014BE is an 8-stage static shift register in a 16-pin PDIP package, operating over a temperature range of -55 to 125°C. The package dimensions are 506 mm in length, 13.97 mm in width, with a tube height of 11230 µm and an alignment groove width of 4.32 mm. It is RoHS compliant, features a lead finish of NIPDAU, and is supplied in tube packaging with a quantity of 25 per tube.
CMOS 8-Stage Static Shift Register 16-PDIP -55 to 125
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 012818-CD4014BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD4014
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4014BEY; MC14014BCP; CD4014BCN; MC14014BCPG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-PDIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC STATIC SHFT REG 8STG 16-DIP
SHIFT REGISTER, PISO/SISO, -55TO125DEG C; Logic Family / Base Number:CD4014; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of RoHS Compliant: Yes
IC STATIC SHFT REG 8STG 16-DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4014BE | CD4014BE | 012818-CD4014BE | 296-2034-5-ND | CD4014BE | CD4014BE | 36AJ8503 | CD4014BE |
| Product Name | CD4014B CMOS 8-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4014BE | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Register, Piso/siso, -55To125Deg C; Logic Family / Base Number Texas Instruments | Logic - Shift Registers | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; PDIP; Other; PDIP16 | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Logic Family | CMOS; CD4000 | CMOS | ||||||
| Clock Frequency | 8 MHz | |||||||
| Propagation Delay | 160 ns |