High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160282-CD74HC4060M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC 14-STAGE BIN COUNTER 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
IC 14-STAGE BIN COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4060M | 1160282-CD74HC4060M | CD74HC4060M | 296-9222-5-ND | CD74HC4060M | CD74HC4060M | CD74HC4060M | CD74HC4060M |
| Product Name | CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Logic - Logic - Counters, Dividers - CD74HC4060M | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | HC | CMOS | ||||||
| Number of Stages (Bits) | 14 bits | |||||||
| Operating Current | 0.0800 mA |