Texas Instruments CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter CD74HC4059M96

Description
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059M96 - Texas Instruments
Dallas, TX, United States
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter
CD74HC4059M96
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter CD74HC4059M96
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-SOIC -55 to 125

High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-9221-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9221-1-ND
Counters, Dividers 296-9221-1-ND
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Counters, Dividers - 296-9221-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9221-6-ND
Counters, Dividers 296-9221-6-ND
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Counters, Dividers - 296-9221-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9221-2-ND
Counters, Dividers 296-9221-2-ND
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4059M96 - 139812-CD74HC4059M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4059M96
139812-CD74HC4059M96
Logic - Logic - Counters, Dividers - CD74HC4059M96 139812-CD74HC4059M96
Manufacturer: Texas Instruments Win Source Part Number: 139812-CD74HC4059M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 16 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 32MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139812-CD74HC4059M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 16
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 32MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD74HC4059M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4059M96
Counters, Dividers CD74HC4059M96
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4059M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4059M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4059M96
IC DIVIDER BY N 16-BIT 24SOIC

IC DIVIDER BY N 16-BIT 24SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC4059M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4059M96
Logic - Counters, Dividers CD74HC4059M96
IC COUNTER PROG DIV-BY-N 24-SOIC

IC COUNTER PROG DIV-BY-N 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD74HC4059M96 296-9221-1-ND 139812-CD74HC4059M96 CD74HC4059M96 CD74HC4059M96 CD74HC4059M96
Product Name CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4059M96 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Features Programmable
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BM - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
7 suppliers
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter - SN54HC191TDE2 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Logic Family HC
View Details
5 suppliers
 - 93L10DMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
3 suppliers