High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 915155-CD74HC4046ANS
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209", 5.30mm Width)
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC4046
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD74HC4046ANSRE4-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209"", 5.30mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209"", 5.30mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209"", 5.30mm Width)"
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SO -55 to 125 Product overview: CD74HC4046ANSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046ANSR can be used for catalog matching and distributor lookup.
IC PLL W/VCO 16SO
IC PHASE LOCK LOOP 16SO
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD74HC4046ANSR | 915155-CD74HC4046ANSR | 296-29115-6-ND | 728-CD74HC4046ANSR | CD74HC4046ANSR | CD74HC4046ANSR | CD74HC4046ANSR |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046ANSR | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; 16-SO | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Tape and Reel | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |