PHASE LOCKED LOOP, PDIP14, DIP-14 Product overview: LM565CN/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LM565CN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779349-LM565CN/NOPB
Packaging: Tube
Type: Voltage Controlled Oscillator (VCO)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Frequency - Max: 1MHz
Number of Circuits: 1
Operating Supply Voltage: 10 V ~ 24 V
Input: TTL
Output: Clock
PLL: No
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: LM565
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): 843252AG-45; 843252AG-45T; 843252AG-45LF; 87002BM-05LFT;
Introduction Date: May 01, 1999
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC VOLT CONTROLLED OSC 14DIP
IC PHASE LOCKED LOOP 14-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LM565CN/NOPB | 779349-LM565CN/NOPB | LM565CN/NOPB | LM565CN/NOPB |
| Product Name | DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | DIP | Through Hole | |
| Frequency | 550 MHz | 1 MHz | 1 MHz | 1 MHz |
| Operating Temperature | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS |