Texas Instruments CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs CDC516DGGG4

Description
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Request a Quote Datasheet
Description
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGG4 - Texas Instruments
Dallas, TX, United States
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs
CDC516DGGG4
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs CDC516DGGG4
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP

3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDC516DGGG4-ND
"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC516DGGG4
IC PLL CLOCK DVR 3.3V 48-TSSOP

IC PLL CLOCK DVR 3.3V 48-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGG4
Clock Generators, PLLs, Frequency Synthesizers CDC516DGGG4
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC516DGGG4
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC516DGGG4 CDC516DGGG4-ND CDC516DGGG4 CDC516DGGG4 CDC516DGGG4
Product Name CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type TSSOP Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
5 suppliers
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V2RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
8 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers