High Speed CMOS Logic Phase-Locked-Loop with VCO 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 079905-CD74HC4046AE
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: Through Hole
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Maximum Input Frequency: 38MHz
Alternative Parts (Cross-Reference): MC74HC4046AN; MC74HC4046ANG; CD74HC4046AE;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
PLL Single Up to 18MHz 16-Pin PDIP
PLL Single Up to 18MHz 16-Pin PDIP
PLL Single Up to 18MHz 16-Pin PDIP
"Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300"", 7.62mm)"
IC PHASE LOCK LOOP 16DIP
Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)
IC PLL W/VCO 16-DIP
IC PHASE LOCK LOOP 16DIP
PLL WITH VCO, 18MHZ, DIP-16; PLL Type:Frequency Synthesis; Frequency:18MHz; No. of Pins:16Pins; PLL Case Style:DIP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:-RoHS Compliant: Yes
IC, LOGIC, 74HC, PLL; Frequency:38MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:DIP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:74HC Series; RoHS Compliant: Yes
38MHz PDIP-16 Clock Generators / Frequency Synthesizers / PLL ROHS
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | CD74HC4046AE | 079905-CD74HC4046AE | 6624589 | 6624589P | 296-9208-5-ND | CD74HC4046AE | CD74HC4046AE | CD74HC4046AE | CD74HC4046AE | 67K0148 | 33AH3851 | CD74HC4046AE |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AE | Clock Synthesizers | Clock Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll With Vco, 18Mhz, Dip-16; Pll Type Texas Instruments | Ic, Logic, 74Hc, Pll; Frequency Texas Instruments | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | 16-PDIP | CMOS; CMOS | CMOS | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; PDIP; 16-PDIP | DIP; Pdip | DIP; PDIP; PDIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole | DIP; Through Hole | PDIP | |||
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||||
| Frequency | 70 MHz | 38 MHz | 12 MHz | 12 MHz | 38 MHz | 1 MHz | 38 MHz | 38 MHz | 38 MHz | 18 MHz | 38 MHz | 38 MHz |