Texas Instruments Logic - Logic - Counters, Dividers - SN74F161ANSRG4 SN74F161ANSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254368-SN74F161ANSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254368-SN74F161ANSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74F161ANSRG4 - 1254368-SN74F161ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F161ANSRG4
1254368-SN74F161ANSRG4
Logic - Logic - Counters, Dividers - SN74F161ANSRG4 1254368-SN74F161ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254368-SN74F161ANSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254368-SN74F161ANSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1254368-SN74F161ANSRG4
Product Name Logic - Logic - Counters, Dividers - SN74F161ANSRG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS162A/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Package Type DIP; CDIP
View Details
Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 54F190LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 125 MHz
View Details
2 suppliers