The CD74HC4024 is a high-speed CMOS logic 7-stage binary ripple counter designed for fully static operation. It features buffered inputs, a common reset, and negative edge clocking. The device supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. It operates over a wide temperature range of -55°C to 125°C, making it suitable for various applications. The CD74HC4024 is compatible with HC types operating at 2 V to 6 V and offers high noise immunity. The counter advances its state on the negative transition of each input pulse, and all inputs and outputs are buffered for improved performance. This product is available in multiple package options, including SOIC, PDIP, and TSSOP.
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028395-CD74HC4024MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
IC 7-STAGE BIN RIP CNTR 14SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
IC BINARY COUNTER 7-BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4024MT | 1028395-CD74HC4024MT | 296-CD74HC4024MTTR-ND | CD74HC4024MT | CD74HC4024MT | CD74HC4024MT |
| Product Name | CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter | Logic - Logic - Counters, Dividers - CD74HC4024MT | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | HC | |||||
| Number of Stages (Bits) | 7 bits | |||||
| Operating Current | 0.0800 mA |