Texas Instruments CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024M96

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024M96 - Texas Instruments
Dallas, TX, United States
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HC4024M96
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024M96
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-28474-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28474-1-ND
Counters, Dividers 296-28474-1-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-28474-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28474-2-ND
Counters, Dividers 296-28474-2-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-28474-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28474-6-ND
Counters, Dividers 296-28474-6-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
 - CD74HC4024M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD74HC4024M96 - 079903-CD74HC4024M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4024M96
079903-CD74HC4024M96
Logic - Logic - Counters, Dividers - CD74HC4024M96 079903-CD74HC4024M96
Manufacturer: Texas Instruments Win Source Part Number: 079903-CD74HC4024M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Family Name: CD74HC4024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC4024DT; HD74HC4024RP; MC74HC4024DR2; HD74HC4024RPEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 079903-CD74HC4024M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: CD74HC4024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC4024DT; HD74HC4024RP; MC74HC4024DR2; HD74HC4024RPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Counters, Dividers - CD74HC4024M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4024M96
Counters, Dividers CD74HC4024M96
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC4024M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4024M96
Logic - Counters, Dividers CD74HC4024M96
IC 7-STAGE BIN RIP CNTR 14SOIC

IC 7-STAGE BIN RIP CNTR 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4024M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4024M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4024M96
IC BINARY COUNTER 7-BIT 14SOIC

IC BINARY COUNTER 7-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4024M96 296-28474-1-ND CD74HC4024M96 079903-CD74HC4024M96 CD74HC4024M96 CD74HC4024M96 CD74HC4024M96
Product Name CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4024M96 Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 SOIC; 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC CMOS
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BNSR - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers