Texas Instruments CD4017B CMOS Decade Counter with 10 Decoded Outputs CD4017BM96

Description
CMOS Decade Counter with 10 Decoded Outputs 16-SOIC -55 to 125
Request a Quote
Description
CMOS Decade Counter with 10 Decoded Outputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CMOS Decade Counter with 10 Decoded Outputs in a 16-pin SOIC package, operating from -55 to 125°C, supplied in 2500-unit tape and reel packaging with Level-1-260C-UNLIM MSL rating and RoHS-compliant NIPDAU finish.

Datasheet Summary
Powered by GS/AI

CMOS Decade Counter with 10 Decoded Outputs in a 16-pin SOIC package, operating from -55 to 125°C, supplied in 2500-unit tape and reel packaging with Level-1-260C-UNLIM MSL rating and RoHS-compliant NIPDAU finish.

Suppliers

Company
Product
Description
Supplier Links
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96 - Texas Instruments
Dallas, TX, United States
CD4017B CMOS Decade Counter with 10 Decoded Outputs
CD4017BM96
CD4017B CMOS Decade Counter with 10 Decoded Outputs CD4017BM96
CMOS Decade Counter with 10 Decoded Outputs 16-SOIC -55 to 125

CMOS Decade Counter with 10 Decoded Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4017BM96 - 006162-CD4017BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4017BM96
006162-CD4017BM96
Logic - Logic - Counters, Dividers - CD4017BM96 006162-CD4017BM96
Manufacturer: Texas Instruments Win Source Part Number: 006162-CD4017BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 5.5MHz Family Name: CD4017 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4017BM1; HCF4017M013TR; NLV14017BDG; NLV14017BDR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006162-CD4017BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Family Name: CD4017
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4017BM1; HCF4017M013TR; NLV14017BDG; NLV14017BDR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-25940-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25940-6-ND
Counters, Dividers 296-25940-6-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-25940-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25940-2-ND
Counters, Dividers 296-25940-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-25940-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25940-1-ND
Counters, Dividers 296-25940-1-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD4017BM96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4017BM96
Counters, Dividers CD4017BM96
IC 10-OUT DECADE COUNTER 16-SOIC

IC 10-OUT DECADE COUNTER 16-SOIC

Supplier's Site Datasheet
Decade/divider, 10Bit, Soic-16; Logic Family / Base Number Texas Instruments - 33AH3791 - Newark, An Avnet Company
Chicago, IL, United States
Decade/divider, 10Bit, Soic-16; Logic Family / Base Number Texas Instruments
33AH3791
Decade/divider, 10Bit, Soic-16; Logic Family / Base Number Texas Instruments 33AH3791
DECADE/DIVIDER, 10BIT, SOIC-16; Logic Family / Base Number:CD4017B; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:10; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

DECADE/DIVIDER, 10BIT, SOIC-16; Logic Family / Base Number:CD4017B; Counter Type:Decade / Divider; Clock Frequency:11MHz; Count Maximum:10; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4017BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4017BM96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4017BM96
IC DECADE COUNTER 10BIT 16SOIC

IC DECADE COUNTER 10BIT 16SOIC

Supplier's Site
Counters, Dividers - CD4017BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4017BM96
Counters, Dividers CD4017BM96
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD4017BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4017BM96
Logic - Counters, Dividers CD4017BM96
IC 10-OUT DECADE COUNTER 16-SOIC

IC 10-OUT DECADE COUNTER 16-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4017BM96
Logic ICs >> Counters / Dividers CD4017BM96
Positive Edge 3V~18V 10 1 5.5MHz SOIC-16 Counters / Dividers ROHS

Positive Edge 3V~18V 10 1 5.5MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4017BM96 006162-CD4017BM96 296-25940-6-ND CD4017BM96 33AH3791 CD4017BM96 CD4017BM96 CD4017BM96 CD4017BM96
Product Name CD4017B CMOS Decade Counter with 10 Decoded Outputs Logic - Logic - Counters, Dividers - CD4017BM96 Counters, Dividers Counters, Dividers Decade/divider, 10Bit, Soic-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Logic ICs >> Counters / Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter Decade / Divider
Supply Voltage 3V; 18 3 V ~ 18 V 3 V ~ 18 V 3V; 3V 1.8V; 3 V ~ 18 V 3V~18V
Package Type PDIP,SO,SOIC,TSSOP SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CD4000
Number of Stages (Bits) 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HCT4520E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
6 suppliers